ebm-papst Inc. Axial Fans DV5214/2NU-807

Description
ebm-papst DV5214/2NU-807 DC Axial Fans
Request a Quote Datasheet
Description
ebm-papst DV5214/2NU-807 DC Axial Fans
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 560893 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
560893
Axial Fans 560893
ebm-papst DV5214/2NU-807 DC Axial Fans

ebm-papst DV5214/2NU-807 DC Axial Fans

Supplier's Site
Axial Fan, 127Mm, 24Vdc, 158.9Cfm, 56Dba; Supply Voltage Vdc Ebm-Papst - 68Y5232 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 127Mm, 24Vdc, 158.9Cfm, 56Dba; Supply Voltage Vdc Ebm-Papst
68Y5232
Axial Fan, 127Mm, 24Vdc, 158.9Cfm, 56Dba; Supply Voltage Vdc Ebm-Papst 68Y5232
AXIAL FAN, 127MM, 24VDC, 158.9CFM, 56DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:127mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:158.9CFM; Noise Rating:56dBA; Power Rating:- RoHS Compliant: Yes

AXIAL FAN, 127MM, 24VDC, 158.9CFM, 56DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:127mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:158.9CFM; Noise Rating:56dBA; Power Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 560893 68Y5232
Product Name Axial Fans Axial Fan, 127Mm, 24Vdc, 158.9Cfm, 56Dba; Supply Voltage Vdc Ebm-Papst
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 159 SCFM (270 m³/hr) 159 SCFM (270 m³/hr)
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Backward Curved Fan - N88-31554 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 2400 SCFM (4079 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Electrical - Climate Control - Filtered Fans - RHA20000N4G - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Filter Fan FF 018 - 01801.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 35 SCFM (59.49 m³/hr)
Maximum Sound Level 40 dbA
View Details
3 suppliers