ebm-papst Inc. Axial Fans DV5214/2N

Description
ebm-papst DV5214/2N Axial Fan
Request a Quote Datasheet
Description
ebm-papst DV5214/2N Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 4577576 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
4577576
Axial Fans 4577576
ebm-papst DV5214/2N Axial Fan

ebm-papst DV5214/2N Axial Fan

Supplier's Site
DC Brushless Fans (BLDC) - 381-3431-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-3431-ND
DC Brushless Fans (BLDC) 381-3431-ND
Fan Tubeaxial 24VDC Square - 127mm L x 127mm H Ball 159.0 CFM (4.45m³/min) 3 Wire Leads

Fan Tubeaxial 24VDC Square - 127mm L x 127mm H Ball 159.0 CFM (4.45m³/min) 3 Wire Leads

Buy Now Datasheet
AXIAL FAN, PLASTIC HOUSING, VOLTAGE RATING:24V - 70104924 - Allied Electronics, Inc.
Fort Worth, TX, USA
AXIAL FAN, PLASTIC HOUSING, VOLTAGE RATING:24V
70104924
AXIAL FAN, PLASTIC HOUSING, VOLTAGE RATING:24V 70104924
Plastic fan housing, impeller of fiberglass reinforced plastic (PA). Electronically commutated external rotor motor. Counterclockwise rotation viewed from rotor, air output over struts. Electrical connection via 2 leads AWG 22, TR 64, 12.2 In. (310 mm). Ball bearing. Mass: 17.3 Oz. (415 g). Features: Plastic Fan Housing Fiberglass Reinforced Plastic (PA) Impeller Electronically Commutated External Rotor Motor Counterclockwise Rotation Viewed from Rotor Air Output Over Struts Electrical Connection Via 22 AWG, TR 64, 12.2 In. (310 mm) Leads Ball Bearing Construction 17.3 Oz. (415 g)

Plastic fan housing, impeller of fiberglass reinforced plastic (PA). Electronically commutated external rotor motor. Counterclockwise rotation viewed from rotor, air output over struts. Electrical connection via 2 leads AWG 22, TR 64, 12.2 In. (310 mm). Ball bearing. Mass: 17.3 Oz. (415 g).
Features:

  • Plastic Fan Housing
  • Fiberglass Reinforced Plastic (PA) Impeller
  • Electronically Commutated External Rotor Motor
  • Counterclockwise Rotation Viewed from Rotor
  • Air Output Over Struts
  • Electrical Connection Via 22 AWG, TR 64, 12.2 In. (310 mm) Leads
  • Ball Bearing Construction
  • 17.3 Oz. (415 g)
Supplier's Site
Sheung Wan, Hong Kong
DC Fans
DV5214/2N
DC Fans DV5214/2N
DC Fans DC Tubeaxial Fan, Diagonal, 127x127x38mm, 24VDC, 158.9CFM, 20.4W, 56dBA, 5000RPM, Ball Bearing, Speed Signal, Open Collector Output

DC Fans DC Tubeaxial Fan, Diagonal, 127x127x38mm, 24VDC, 158.9CFM, 20.4W, 56dBA, 5000RPM, Ball Bearing, Speed Signal, Open Collector Output

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - DV5214/2N - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
DV5214/2N
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DV5214/2N
FAN AXIAL 127X38MM 24VDC WIRE

FAN AXIAL 127X38MM 24VDC WIRE

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 4577576 381-3431-ND 70104924 DV5214/2N DV5214/2N
Product Name Axial Fans DC Brushless Fans (BLDC) AXIAL FAN, PLASTIC HOUSING, VOLTAGE RATING:24V DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 159 SCFM (270 m³/hr) 159 SCFM (270 m³/hr) 159 SCFM (270 m³/hr) 159 SCFM (270 m³/hr)
Blower/Fan Type Axial Fan Tube Axial Axial Fan
Motor Type DC DC Brushless
Bearings Ball/Roller Ball/Roller Ball/Roller
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF43000T3RBK24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 155 SCFM (263 m³/hr)
Nominal Voltage 24 volts
View Details
4010-7 Series 0.75 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4010H05BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1441 to ? in H2O (0.2692 to ? Torr)
Maximum Sound Level 28.29 dbA
View Details
Axial Fan - 125DM 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 83 SCFM (141 m³/hr)
Maximum Sound Level 38 dbA
View Details