ebm-papst Inc. DC Brushless Fans (BLDC) DV5212N

Description
Fan Tubeaxial 12VDC Square - 127mm L x 127mm H Ball 158.9 CFM (4.45m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 127mm L x 127mm H Ball 158.9 CFM (4.45m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2278-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2278-ND
DC Brushless Fans (BLDC) 381-2278-ND
Fan Tubeaxial 12VDC Square - 127mm L x 127mm H Ball 158.9 CFM (4.45m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 127mm L x 127mm H Ball 158.9 CFM (4.45m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - DV5212N - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
DV5212N
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DV5212N
FAN AXIAL 127X38MM 12VDC WIRE

FAN AXIAL 127X38MM 12VDC WIRE

Supplier's Site
Axial Fan, 127Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst - 86K9727 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 127Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst
86K9727
Axial Fan, 127Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst 86K9727
AXIAL FAN, 127MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:127mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:159CFM; Noise Rating:56dBA; Power Rating:20W; Rated Speed:5000rpm RoHS Compliant: Yes

AXIAL FAN, 127MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:127mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:159CFM; Noise Rating:56dBA; Power Rating:20W; Rated Speed:5000rpm RoHS Compliant: Yes

Supplier's Site
Dc Fan Ebm-Papst - 08AK5907 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan Ebm-Papst
08AK5907
Dc Fan Ebm-Papst 08AK5907
DC FAN

DC FAN

Supplier's Site
AXIAL FAN, PLASTIC HOUSING, POWER RATING:20W - 70104923 - Allied Electronics, Inc.
Fort Worth, TX, USA
AXIAL FAN, PLASTIC HOUSING, POWER RATING:20W
70104923
AXIAL FAN, PLASTIC HOUSING, POWER RATING:20W 70104923
Plastic fan housing, impeller of fiberglass reinforced plastic (PA). Electronically commutated external rotor motor. Counterclockwise rotation viewed from rotor, air output over struts. Electrical connection via 2 leads AWG 22, TR 64, 12.2 In. (310 mm). Ball bearing. Mass: 17.3 Oz. (415 g). Features: Plastic Fan Housing Fiberglass Reinforced Plastic (PA) Impeller Electronically Commutated External Rotor Motor Counterclockwise Rotation Viewed from Rotor Air Output Over Struts Electrical Connection Via 22 AWG, TR 64, 12.2 In. (310 mm) Leads Ball Bearing Construction 17.3 Oz. (415 g)

Plastic fan housing, impeller of fiberglass reinforced plastic (PA). Electronically commutated external rotor motor. Counterclockwise rotation viewed from rotor, air output over struts. Electrical connection via 2 leads AWG 22, TR 64, 12.2 In. (310 mm). Ball bearing. Mass: 17.3 Oz. (415 g).
Features:

  • Plastic Fan Housing
  • Fiberglass Reinforced Plastic (PA) Impeller
  • Electronically Commutated External Rotor Motor
  • Counterclockwise Rotation Viewed from Rotor
  • Air Output Over Struts
  • Electrical Connection Via 22 AWG, TR 64, 12.2 In. (310 mm) Leads
  • Ball Bearing Construction
  • 17.3 Oz. (415 g)
Supplier's Site
Sheung Wan, Hong Kong
DC Fans
DV5212N
DC Fans DV5212N
DC Fans DC Tubeaxial Fan, 127x127x38mm, 12VDC, 158.9CFM, 56dBA, 21W, 5000RPM, Ball Bearing

DC Fans DC Tubeaxial Fan, 127x127x38mm, 12VDC, 158.9CFM, 56dBA, 21W, 5000RPM, Ball Bearing

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2278-ND DV5212N 86K9727 08AK5907 70104923 DV5212N
Product Name DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Axial Fan, 127Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst Dc Fan Ebm-Papst AXIAL FAN, PLASTIC HOUSING, POWER RATING:20W DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 159 SCFM (270 m³/hr) 159 SCFM (270 m³/hr) 159 SCFM (270 m³/hr) 159 SCFM (270 m³/hr)
Maximum Sound Level 56 dbA 56 dbA 56 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts
Voltage Range 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2804601 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 26.6 SCFM (45.21 m³/hr)
Nominal Voltage 12 volts
View Details
Electrical - Climate Control - Filtered Fans - PF66000T3RLG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 462 SCFM (785 m³/hr)
Nominal Voltage 115 volts
View Details
SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Backward Curved Fan - N86-50051 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4950 SCFM (8414 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details