ebm-papst Inc. DC Brushless Fans (BLDC) DV5212/2N

Description
Fan Tubeaxial 12VDC Square - 127mm L x 127mm H Ball 159.0 CFM (4.45m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 127mm L x 127mm H Ball 159.0 CFM (4.45m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - DV5212/2N-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
DV5212/2N-ND
DC Brushless Fans (BLDC) DV5212/2N-ND
Fan Tubeaxial 12VDC Square - 127mm L x 127mm H Ball 159.0 CFM (4.45m³/min) 3 Wire Leads

Fan Tubeaxial 12VDC Square - 127mm L x 127mm H Ball 159.0 CFM (4.45m³/min) 3 Wire Leads

Buy Now Datasheet
AXIAL FAN, PLASTIC HOUSING, VOLTAGE RATING:12V - 70104922 - Allied Electronics, Inc.
Fort Worth, TX, USA
AXIAL FAN, PLASTIC HOUSING, VOLTAGE RATING:12V
70104922
AXIAL FAN, PLASTIC HOUSING, VOLTAGE RATING:12V 70104922
Plastic fan housing, impeller of fiberglass reinforced plastic (PA). Electronically commutated external rotor motor. Counterclockwise rotation viewed from rotor, air output over struts. Electrical connection via 2 leads AWG 22, TR 64, 12.2 In. (310 mm). Ball bearing. Mass: 17.3 Oz. (415 g). Features: Plastic Fan Housing Fiberglass Reinforced Plastic (PA) Impeller Electronically Commutated External Rotor Motor Counterclockwise Rotation Viewed from Rotor Air Output Over Struts Electrical Connection Via 22 AWG, TR 64, 12.2 In. (310 mm) Leads Ball Bearing Construction 17.3 Oz. (415 g)

Plastic fan housing, impeller of fiberglass reinforced plastic (PA). Electronically commutated external rotor motor. Counterclockwise rotation viewed from rotor, air output over struts. Electrical connection via 2 leads AWG 22, TR 64, 12.2 In. (310 mm). Ball bearing. Mass: 17.3 Oz. (415 g).
Features:

  • Plastic Fan Housing
  • Fiberglass Reinforced Plastic (PA) Impeller
  • Electronically Commutated External Rotor Motor
  • Counterclockwise Rotation Viewed from Rotor
  • Air Output Over Struts
  • Electrical Connection Via 22 AWG, TR 64, 12.2 In. (310 mm) Leads
  • Ball Bearing Construction
  • 17.3 Oz. (415 g)
Supplier's Site
Sheung Wan, Hong Kong
DC Fans
DV5212/2N
DC Fans DV5212/2N
DC Fans DC Tubeaxial Fan, Diagonal, 127x127x38mm, 12VDC, 158.9CFM, 21W, 56dBA, 5000RPM, Ball Bearing, Speed Signal, Open Collector Output

DC Fans DC Tubeaxial Fan, Diagonal, 127x127x38mm, 12VDC, 158.9CFM, 21W, 56dBA, 5000RPM, Ball Bearing, Speed Signal, Open Collector Output

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - DV5212/2N - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
DV5212/2N
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DV5212/2N
FAN AXIAL 127X38MM 12VDC WIRE

FAN AXIAL 127X38MM 12VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number DV5212/2N-ND 70104922 DV5212/2N DV5212/2N
Product Name DC Brushless Fans (BLDC) AXIAL FAN, PLASTIC HOUSING, VOLTAGE RATING:12V DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 159 SCFM (270 m³/hr) 159 SCFM (270 m³/hr) 159 SCFM (270 m³/hr)
Maximum Sound Level 56 dbA 56 dbA 56 dbA
Nominal Voltage 12 volts 12 volts 12 volts
Voltage Range 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
6025-5 Series 4.32 Watt (W) Power Brushless DC Axial Fan - D6025Y48BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.5469 to ? in H2O (1.02 to ? Torr)
Maximum Sound Level 45.6 dbA
View Details
Axial Fans - 2557310 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 60.39 SCFM (103 m³/hr)
Maximum Sound Level 41 dbA
View Details
Type 7F.21 - Reverse flow filter fan - 7F2182304400 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 69 to 112 watts
View Details