Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 164.9 CFM (4.62m³/min) 2 Wire Leads
DC Fans DC Tubeaxial Fan, Diagonal, 119x119x38mm, 24VDC, 20.5W, 61dBA, 6000RPM
AXIAL FAN, 119MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:164.7CFM; Noise Rating:61dBA; Power Rating:21W; Rated Speed:6000rpm RoHS Compliant: Yes
Plastic fan housing, impeller of fiberglass reinforced plastic (PA). Electronically commutated external rotor motor. Counterclockwise rotation viewed from rotor, air output over struts. Electrical connection via 2 leads AWG 22, TR 64, 12.2 In. (310 mm). Ball bearing. Mass: 16 Oz. (390 g).
Features:
FAN AXIAL 119X38MM 24VDC WIRE
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-2276-ND | 8133357 | DV4114N | 86K9723 | 70104920 | DV4114N |
| Product Name | DC Brushless Fans (BLDC) | Axial Fans | DC Fans | Axial Fan, 119Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst | AXIAL FAN, PLASTIC HOUSING, POWER RATING:21W | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 165 SCFM (280 m³/hr) | 165 SCFM (280 m³/hr) | 165 SCFM (280 m³/hr) | 162 SCFM (275 m³/hr) | 165 SCFM (280 m³/hr) | |
| Maximum Sound Level | 61 dbA | 60 dbA | 61 dbA | |||
| Nominal Voltage | 24 volts | 24 volts | 24 volts | 24 volts | ||
| Voltage Range | 24 volts |