Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 161.9 CFM (4.53m³/min) 3 Wire Leads
AXIAL FAN, 119MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:162CFM; Noise Rating:60dBA; Power Rating:21W; Rated Speed:6000rpm RoHS Compliant: Yes
DC Fans DC Tubeaxial Fan, 24VDC, Speed Signal, Open Collector Output
FAN AXIAL 119X38MM 24VDC WIRE
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-1143-ND | 86K9722 | DV4114/2N-900 | DV4114/2N-900 |
| Product Name | DC Brushless Fans (BLDC) | Axial Fan, 119Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 162 SCFM (275 m³/hr) | 162 SCFM (275 m³/hr) | 162 SCFM (275 m³/hr) | |
| Maximum Sound Level | 60 dbA | 60 dbA | ||
| Nominal Voltage | 24 volts | 24 volts | 24 volts | |
| Voltage Range | 24 volts |