Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 161.9 CFM (4.53m³/min) 2 Wire Leads
DC Fans DC Tubeaxial Fan, Diagonal, 119x119x38mm, 12VDC, 164.7CFM, 61dBA, 21W, 6000RPM, Ball Bearing
FAN AXIAL 119X38MM 12VDC WIRE
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-2275-ND | DV4112N | DV4112N |
| Product Name | DC Brushless Fans (BLDC) | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 162 SCFM (275 m³/hr) | 162 SCFM (275 m³/hr) | |
| Maximum Sound Level | 60 dbA | 60 dbA | |
| Nominal Voltage | 12 volts | 12 volts | |
| Voltage Range | 12 volts |