The operating point of the diagonal compact fan, compared to the axial compact fan, lies in a higher pressure range. The new diagonal compact fans offer more pressure with a significantly higher air flow. This makes them the perfect technology for cooling-intensive applications in tightly spaced components.
| ebm-papst Inc. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | DV 6248 TDA |
| Product Name | DC Diagonal Compact Fans |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 412 SCFM (700 m³/hr) |
| Maximum Sound Level | 78 dbA |
| Nominal Voltage | 48 volts |
| Voltage Range | 40 to 55 volts |