The operating point of the diagonal compact fan, compared to the axial compact fan, lies in a higher pressure range. The new diagonal compact fans offer more pressure with a significantly higher air flow. This makes them the perfect technology for cooling-intensive applications in tightly spaced components.
| ebm-papst Inc. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | DV 5214 /2HP |
| Product Name | DC Diagonal Compact Fans |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 188 SCFM (320 m³/hr) |
| Maximum Sound Level | 72 dbA |
| Nominal Voltage | 24 volts |
| Voltage Range | 16 to 30 volts |