D4E225-BC01-36 -- AC CENTRIFUGAL BLOWER EBM-PAPST
ebm-papst Inc.
Ac Centrifugal Blower Ebm-Papst
D4E225-BC01-36
Description
AC Centrifugal Blower
-
Newark, An Avnet Company
-
Acme Chip Technology Co., Limited
Description
AC Centrifugal Blower
Suppliers
Ac Centrifugal Blower Ebm-Papst
23T2635
Supplier's Site
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
Electronic Cooling Fans |
|
Product Number
|
23T2635 |
D4E225-BC01-36 |
|
Product Name
|
Ac Centrifugal Blower Ebm-Papst |
Fans, Thermal Management - Fans - AC Fans |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
20 watts
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.1429 to ? in H2O (0.2670 to ? Torr)
Maximum Sound Level
31.6 dbA
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
57.2 SCFM (97.22 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details