D4E200-CA08-41 -- FANS, THERMAL MANAGEMENT - FANS - AC FANS
ebm-papst Inc.
Fans, Thermal Management - Fans - AC Fans
D4E200-CA08-41
Description
FAN BLOWER CENTRIFUGAL
-
Acme Chip Technology Co., Limited
-
Newark, An Avnet Company
Description
FAN BLOWER CENTRIFUGAL
Suppliers
Ac Centrifugal Blower Ebm-Papst
23T2633
Supplier's Site
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
Electronic Cooling Fans |
|
Product Number
|
D4E200-CA08-41 |
23T2633 |
|
Product Name
|
Fans, Thermal Management - Fans - AC Fans |
Ac Centrifugal Blower Ebm-Papst |
|
Motor Type
|
50/60 Hz AC
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
0.6800 SCFM (1.16 m³/hr)
Maximum Static Pressure
0.1660 in H2O (0.3101 Torr)
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power
76 to 116 watts
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
18 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
1800 SCFM (3060 m³/hr)
Maximum Sound Level
75 dbA
View Details