Fan Blower, Centrifugal 230VAC Rectangular/Rounded - 295mm L x 332mm H Ball 6 Wire Leads
BLOWER
AC Fans AC Centrifugal Blower
| DigiKey | Galco Industrial Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-3429-ND | D4E180-CA02-36 | D4E180-CA02-36 | 81H4733 | D4E180-CA02-36 |
| Product Name | AC Fans | EBM MISC | Fans, Thermal Management - Fans - AC Fans | Ac Centrifugal Blower Ebm-Papst | AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Nominal Voltage | 230 volts | 230 volts | |||
| Voltage Range | 230 volts | ||||
| Running Current | 2.15 amps | ||||
| Nominal Power | 495 watts | 495 watts |