D4E180-BA02-02 -- AC CENTRIFUGAL BLOWER EBM-PAPST
ebm-papst Inc.
Ac Centrifugal Blower Ebm-Papst
D4E180-BA02-02
Description
AC Centrifugal Blower
-
Newark, An Avnet Company
-
Acme Chip Technology Co., Limited
Description
AC Centrifugal Blower
Suppliers
Ac Centrifugal Blower Ebm-Papst
15B4827
Supplier's Site
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
Electronic Cooling Fans |
|
Product Number
|
15B4827 |
D4E180-BA02-02 |
|
Product Name
|
Ac Centrifugal Blower Ebm-Papst |
Fans, Thermal Management - Fans - AC Fans |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Operating Temperature
-22 to 131 F (-30 to 55 C)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
113 SCFM (192 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
7 SCFM (11.9 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
13.90 inch (353 mm)
View Details