Fan Blower, Centrifugal 230VAC Rectangular/Rounded - 225mm L x 241mm H Ball 4 Wire Leads
AC Fans AC Centrifugal Blower
BLOWER
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-3428-ND | D4E160-DA01-22 | D4E160-DA01-22 | 08AK5922 |
| Product Name | AC Fans | AC Fans | Fans, Thermal Management - Fans - AC Fans | Fan/blower Ebm-Papst |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Nominal Voltage | 230 volts | 230 volts | ||
| Voltage Range | 230 volts | |||
| Running Current | 0.6200 amps | |||
| Nominal Power | 140 watts | 140 watts |