D2E133-DM47-A2 -- D2E133-DM47-A2 EBM-PAPST
ebm-papst Inc.
D2E133-Dm47-A2 Ebm-Papst
D2E133-DM47-A2
Description
D2E133-DM47-A2
-
Newark, An Avnet Company
-
Newark, An Avnet Company
-
Shenzhen Shengyu Electronics Technology Limited
Description
D2E133-DM47-A2
Suppliers
Ac Centrifugal Blower Ebm-Papst
41M0930
Supplier's Site
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
Electronic Cooling Fans |
|
Product Number
|
08AK5910 |
D2E133-DM47-A2 |
|
Product Name
|
D2E133-Dm47-A2 Ebm-Papst |
Fans, Thermal Management - Fans - AC Fans |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
5800 SCFM (9858 m³/hr)
Maximum Sound Level
84 dbA
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Thickness/Length
7.77 inch (197 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
323 SCFM (549 m³/hr)
Maximum Sound Level
60 dbA
View Details
2 suppliers
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power
76 to 116 watts
View Details