Win Source Part Number: 1131008-D2E133-AM31-
Category: Fans, Thermal Management>AC Fans
Series: D2E133
Termination: 4 Wire Leads
Package: Bulk
Ingress Protection: IP44
Standard Package: 10
Voltage - Rated: 400VAC
Power (Watts): 185W
Weight: 7.7 lbs (3.5 kg)
Width: 215.0mm
Static Pressure: 0.401 in H2O (100.0 Pa)
Bearing Type: Ball
Fan Type: Blower, Centrifugal
RPM: 1850 RPM
Material - Frame: Steel
Material - Blade: Steel
Temperature Range - Operating: -40 ~ 176°F (-40 ~ 80°C)
Dimension: Rectangular/Rounded - 170.5mm L x 180mm H
Alternative Parts (Cross-Reference): D2E 133 AM 31-05;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.470A
HTSUS: 8414.59.6560
Mfr: ebm-papst Inc.
Other Names: 381-2639
Base Product Number: D2E133
Fan Blower, Centrifugal 400VAC Rectangular/Rounded - 170.5mm L x 180mm H Ball 4 Wire Leads
FAN BLWR CENT 171X215MM 400VAC
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1131008-D2E133-AM31-05 | 381-2639-ND | D2E133-AM31-05 |
| Product Name | Fans, Thermal Management - AC Fans | AC Fans | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Static Pressure | 0.4010 in H2O (0.7492 Torr) | ||
| Nominal Voltage | 400 volts | 400 volts | |
| Voltage Range | 400 volts | ||
| Running Current | 0.4700 amps |