Fan Blower, Centrifugal 115VAC Rectangular/Rounded - 171mm L x 180mm H Ball 370.0 CFM (10.36m³/min) 2 Wire Leads
FAN BLWR CENT 172X254MM 115VAC
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | D2E133-AB21-33-ND | D2E133-AB21-33 |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 370 SCFM (629 m³/hr) | 370 SCFM (629 m³/hr) |
| Maximum Sound Level | 56 dbA | 56 dbA |
| Nominal Voltage | 115 volts | 115 volts |
| Voltage Range | 115 volts |