D2E097-CH85-02 -- AC CENTRIFUGAL BLOWER EBM-PAPST
ebm-papst Inc.
Ac Centrifugal Blower Ebm-Papst
D2E097-CH85-02
Description
AC Centrifugal Blower
-
Newark, An Avnet Company
-
Shenzhen Shengyu Electronics Technology Limited
Description
AC Centrifugal Blower
Suppliers
Ac Centrifugal Blower Ebm-Papst
79R7988
Supplier's Site
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
Electronic Cooling Fans |
|
Product Number
|
79R7988 |
D2E097-CH85-02 |
|
Product Name
|
Ac Centrifugal Blower Ebm-Papst |
Fans, Thermal Management - Fans - AC Fans |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.1976 to ? in H2O (0.3692 to ? Torr)
Maximum Sound Level
40.14 dbA
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power
46 to 50 watts
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
80 watts
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
129 SCFM (219 m³/hr)
Maximum Sound Level
48 dbA
View Details