Fan Blower, Centrifugal 230VAC Rectangular/Rounded - 162mm L x 165mm H Ball 4 Wire Leads
BLOWER
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-3412-ND | D2E097-BI56-48 | 79R7985 |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans | Ac Centrifugal Blower Ebm-Papst |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Nominal Voltage | 230 volts | 230 volts | |
| Voltage Range | 230 volts | ||
| Running Current | 0.4500 amps | ||
| Nominal Power | 100 watts | 100 watts |