Fan Blower, Centrifugal 115VAC Rectangular - 162mm L x 165mm H (97mm Dia) Ball 156.0 CFM (4.37m³/min) 2 Wire Leads
FAN BLWR CENT 162X180MM 115VAC
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-3052-ND | D2E097-BE11-77 | 92F6127 |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans | Ac Centrifugal Blower Ebm-Papst |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 156 SCFM (265 m³/hr) | 156 SCFM (265 m³/hr) | |
| Maximum Sound Level | 45 dbA | 45 dbA | |
| Nominal Voltage | 115 volts | 115 volts | |
| Voltage Range | 115 volts |