ebm-papst Inc. AC Fans D2D133-AB02-07

Description
Fan Blower, Centrifugal 400VAC Rectangular/Rounded - 180mm L x 173.5mm H Ball 3 Wire Leads with QC Receptacles
Request a Quote Datasheet
Description
Fan Blower, Centrifugal 400VAC Rectangular/Rounded - 180mm L x 173.5mm H Ball 3 Wire Leads with QC Receptacles
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 381-3409-ND - DigiKey
Thief River Falls, MN, United States
Fan Blower, Centrifugal 400VAC Rectangular/Rounded - 180mm L x 173.5mm H Ball 3 Wire Leads with QC Receptacles

Fan Blower, Centrifugal 400VAC Rectangular/Rounded - 180mm L x 173.5mm H Ball 3 Wire Leads with QC Receptacles

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - D2D133-AB02-07 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - AC Fans
D2D133-AB02-07
Fans, Thermal Management - Fans - AC Fans D2D133-AB02-07
BLOWER

BLOWER

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-3409-ND D2D133-AB02-07
Product Name AC Fans Fans, Thermal Management - Fans - AC Fans
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 1 in H2O (1.87 Torr)
Nominal Voltage 400 volts 400 volts
Voltage Range 400 volts
Running Current 0.3400 amps
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.21 - Reverse flow filter fan - 7F2182305700 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 106 to 120 watts
View Details
DC Brushless Fans (BLDC) - FAD1-04010CSLW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4.2 SCFM (7.14 m³/hr)
Maximum Static Pressure 0.0600 in H2O (0.1121 Torr)
View Details
2 suppliers
Axial Fan - 98XJ - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 140 SCFM (238 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details