DC MOTOR, 55W, 3500RPM, 980MN-M; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:3500rpm; Torque Max:980mN-m; Power Rating:55W; Motor Size:52mm; External Length:125mm; Product Range:BCI Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 02AH3133 |
| Product Name | Dc Motor, 55W, 3500Rpm, 980Mn-M; Dc Motor Type Ebm-Papst |