Fan Tubeaxial 230VAC Square - 119.5mm L x 119.5mm H Ball 59.0 CFM (1.65m³/min) 2 Terminals
FAN 120/230VAC 119X38MM 59CFM
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-2733-ND | ACI4420ML |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 59 SCFM (100 m³/hr) | 59 SCFM (100 m³/hr) |
| Maximum Sound Level | 25 dbA | 25 dbA |
| Nominal Voltage | 230 volts | 230 volts |
| Voltage Range | 230 volts |