ebm-papst Inc. AC Fans ACI4400H

Description
Fan Tubeaxial 100 ~ 240VAC Square - 119mm L x 119mm H Ball 103.0 CFM (2.88m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 100 ~ 240VAC Square - 119mm L x 119mm H Ball 103.0 CFM (2.88m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 381-2878-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 100 ~ 240VAC Square - 119mm L x 119mm H Ball 103.0 CFM (2.88m³/min) 2 Terminals

Fan Tubeaxial 100 ~ 240VAC Square - 119mm L x 119mm H Ball 103.0 CFM (2.88m³/min) 2 Terminals

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - ACI4400H - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
ACI4400H
Fans, Thermal Management - Fans - AC Fans ACI4400H
FAN AXIAL 119X38MM 100-240VAC

FAN AXIAL 119X38MM 100-240VAC

Supplier's Site
Axial Fan, 119Mm, 240Vac, 94Cfm, 39Dba; Nominal Rated Voltage Ac Ebm-Papst - 44AC3730 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 119Mm, 240Vac, 94Cfm, 39Dba; Nominal Rated Voltage Ac Ebm-Papst
44AC3730
Axial Fan, 119Mm, 240Vac, 94Cfm, 39Dba; Nominal Rated Voltage Ac Ebm-Papst 44AC3730
AXIAL FAN, 119MM, 240VAC, 94CFM, 39DBA; Nominal Rated Voltage AC:100V to 240V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:94CFM; Noise Rating:39dBA; Power Rating:3.8W RoHS Compliant: Yes

AXIAL FAN, 119MM, 240VAC, 94CFM, 39DBA; Nominal Rated Voltage AC:100V to 240V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:94CFM; Noise Rating:39dBA; Power Rating:3.8W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2878-ND ACI4400H 44AC3730
Product Name AC Fans Fans, Thermal Management - Fans - AC Fans Axial Fan, 119Mm, 240Vac, 94Cfm, 39Dba; Nominal Rated Voltage Ac Ebm-Papst
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 103 SCFM (175 m³/hr) 103 SCFM (175 m³/hr) 94 SCFM (160 m³/hr)
Maximum Sound Level 43 dbA 43 dbA
Nominal Voltage 100 to 240 volts 100 to 240 volts 100 to 240 volts
Voltage Range 100 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Roof Filter Fan RFP 018 - 01861.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 294 SCFM (500 m³/hr)
Nominal Voltage 230 volts
View Details
6020-7 Series 0.84 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6020L24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1087 to ? in H2O (0.2030 to ? Torr)
Maximum Sound Level 24.5 dbA
View Details
Axial Fans - 2557305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 56.5 SCFM (96.04 m³/hr)
Nominal Voltage 12 volts
View Details
Axial Fan - 125LG - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 84.8 SCFM (144 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details