ebm-papst Inc. GreenTech EC Compact Tubeaxial Fans ACi 4410

Description
The ACi 4400 with GreenTech EC technology achieves an air flow of 180 m³/h and a maximum pressure of 74.7 Pa with operating noise of 42 dB(A) and a power consumption of just 4.4 W (65% efficiency of drive motor). It is available off the shelf in a range of speeds versions. The service life is more than 62,500 hours (at 40 °C). Strands or flat plugs that can be configured as necessary and a weight of 250 g makes it suitable for many different applications. Approvals in accordance with VDE 0850, UL, CSA and CCC standards have been obtained. The operating temperature of the fan ranges from -20 to +75 °C. The input voltage of the 230 V (50/60 Hz) version is 195 - 265 V, while the 115 V (50/60 Hz) version operates between 85 and 132 V.
Description
The ACi 4400 with GreenTech EC technology achieves an air flow of 180 m³/h and a maximum pressure of 74.7 Pa with operating noise of 42 dB(A) and a power consumption of just 4.4 W (65% efficiency of drive motor). It is available off the shelf in a range of speeds versions. The service life is more than 62,500 hours (at 40 °C). Strands or flat plugs that can be configured as necessary and a weight of 250 g makes it suitable for many different applications. Approvals in accordance with VDE 0850, UL, CSA and CCC standards have been obtained. The operating temperature of the fan ranges from -20 to +75 °C. The input voltage of the 230 V (50/60 Hz) version is 195 - 265 V, while the 115 V (50/60 Hz) version operates between 85 and 132 V.

Suppliers

Company
Product
Description
Supplier Links
GreenTech EC Compact Tubeaxial Fans - ACi 4410 - ebm-papst Inc.
Farmington, CT, United States
GreenTech EC Compact Tubeaxial Fans
ACi 4410
GreenTech EC Compact Tubeaxial Fans ACi 4410
The ACi 4400 with GreenTech EC technology achieves an air flow of 180 m³/h and a maximum pressure of 74.7 Pa with operating noise of 42 dB(A) and a power consumption of just 4.4 W (65% efficiency of drive motor). It is available off the shelf in a range of speeds versions. The service life is more than 62,500 hours (at 40 °C). Strands or flat plugs that can be configured as necessary and a weight of 250 g makes it suitable for many different applications. Approvals in accordance with VDE 0850, UL, CSA and CCC standards have been obtained. The operating temperature of the fan ranges from -20 to +75 °C. The input voltage of the 230 V (50/60 Hz) version is 195 - 265 V, while the 115 V (50/60 Hz) version operates between 85 and 132 V.

The ACi 4400 with GreenTech EC technology achieves an air flow of 180 m³/h and a maximum pressure of 74.7 Pa with operating noise of 42 dB(A) and a power consumption of just 4.4 W (65% efficiency of drive motor). It is available off the shelf in a range of speeds versions. The service life is more than 62,500 hours (at 40 °C). Strands or flat plugs that can be configured as necessary and a weight of 250 g makes it suitable for many different applications. Approvals in accordance with VDE 0850, UL, CSA and CCC standards have been obtained. The operating temperature of the fan ranges from -20 to +75 °C. The input voltage of the 230 V (50/60 Hz) version is 195 - 265 V, while the 115 V (50/60 Hz) version operates between 85 and 132 V.

Buy Now

Technical Specifications

  ebm-papst Inc.
Product Category Electronic Cooling Fans
Product Number ACi 4410
Product Name GreenTech EC Compact Tubeaxial Fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 106 SCFM (180 m³/hr)
Maximum Sound Level 42 dbA
Nominal Voltage 115 volts
Voltage Range 85 to 132 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1444138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 131 SCFM (223 m³/hr)
Blower/Fan Type Axial Fan
View Details
0.19 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Blower - AGB154 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 0.1766 SCFM (0.3001 m³/hr)
Maximum Static Pressure 0.0840 in H2O (0.1569 Torr)
View Details
60x60x25mm, 5 VDC, 17.9 CFM, 3 Wire Leads, Alarm Output (RD), Hydro Dynamic Bearing DC Axial Fan - FAD1-06025BHMW13-A - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 17.9 SCFM (30.43 m³/hr)
Maximum Static Pressure 0.1520 in H2O (0.2840 Torr)
View Details
Electrical - Climate Control - Filtered Fans - RHA20000G - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details