Fan Tubeaxial 115VAC Square - 80mm L x 80mm H Ball 46.9 CFM (1.31m³/min) 2 Wire Leads
AXIAL FAN, 80MM, 230V, 47.1CFM, 48DBA; Nominal Rated Voltage AC:115V / 230V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:47.1CFM; Noise Rating:48dBA; Power Rating:7.5W RoHS Compliant: Yes
FAN 85-265VAC 47CFM 8.3W 80X32MM
AC Fans EC Tubeaxial Fan, 80x80x32mm, 115VAC, 47.1CFM, 8.3W, 5000RPM, 48dBA, Ball Bearing
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-2739-ND | 8029422 | 87K1974 | AC8300H | AC8300H |
| Product Name | AC Fans | Axial Fans | Axial Fan, 80Mm, 230V, 47.1Cfm, 48Dba; Nominal Rated Voltage Ac Ebm-Papst | Fans, Thermal Management - Fans - AC Fans | AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 46.9 SCFM (79.72 m³/hr) | 47.07 SCFM (80 m³/hr) | 47.1 SCFM (80.06 m³/hr) | 46.9 SCFM (79.72 m³/hr) | |
| Maximum Sound Level | 48 dbA | 48 dbA | |||
| Nominal Voltage | 115 volts | 115 to 230 volts | 115 volts | ||
| Voltage Range | 115 volts |