ebm-papst Inc. AC Fans AC6200NMU

Description
Fan Tubeaxial 115/230VAC Round - 171.5mm Dia Ball 206.0 CFM (5.77m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 115/230VAC Round - 171.5mm Dia Ball 206.0 CFM (5.77m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 381-2653-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115/230VAC Round - 171.5mm Dia Ball 206.0 CFM (5.77m³/min) 2 Wire Leads

Fan Tubeaxial 115/230VAC Round - 171.5mm Dia Ball 206.0 CFM (5.77m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - AC6200NMU - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
AC6200NMU
Fans, Thermal Management - Fans - AC Fans AC6200NMU
FAN AXL 171.5X50.8MM 115/230VAC

FAN AXL 171.5X50.8MM 115/230VAC

Supplier's Site
Ac Fan, Axial, 172Mm X 51Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst - 84M8836 - Newark, An Avnet Company
Chicago, IL, United States
Ac Fan, Axial, 172Mm X 51Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst
84M8836
Ac Fan, Axial, 172Mm X 51Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst 84M8836
AC FAN, AXIAL, 172MM X 51MM, 230VAC; Nominal Rated Voltage AC:115V / 230V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:52mm; Bearing Type:Ball Bearing; Air Flow - CFM:206CFM; Noise Rating:50dBA; Power Rating:14W RoHS Compliant: Yes

AC FAN, AXIAL, 172MM X 51MM, 230VAC; Nominal Rated Voltage AC:115V / 230V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:52mm; Bearing Type:Ball Bearing; Air Flow - CFM:206CFM; Noise Rating:50dBA; Power Rating:14W RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
AC Fans
AC6200NMU
AC Fans AC6200NMU
AC Fans AC Tubeaxial Fan, 172x51mm Round, 115/230VAC, 206CFM, 14W, 50dBA, 2850RPM, Leadwires, IP68

AC Fans AC Tubeaxial Fan, 172x51mm Round, 115/230VAC, 206CFM, 14W, 50dBA, 2850RPM, Leadwires, IP68

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2653-ND AC6200NMU 84M8836 AC6200NMU
Product Name AC Fans Fans, Thermal Management - Fans - AC Fans Ac Fan, Axial, 172Mm X 51Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 206 SCFM (350 m³/hr) 206 SCFM (350 m³/hr) 206 SCFM (350 m³/hr)
Maximum Sound Level 50 dbA 50 dbA
Nominal Voltage 115 to 230 volts 0.5000 volts 115 to 230 volts
Voltage Range 115 to 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Fans - Q599-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 71.5 SCFM (122 m³/hr)
Maximum Static Pressure 0.1000 in H2O (0.1868 Torr)
View Details
3 suppliers
Backward Curved Fan - UNO674504D - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3000 SCFM (5099 m³/hr)
Maximum Sound Level 80 dbA
View Details