Fan Tubeaxial 115VAC Round - 172mm Dia Ball 206.0 CFM (5.77m³/min) 2 Wire Leads
AXIAL FAN, 178MM, 230VAC; Nominal Rated Voltage AC:115V / 230V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:206CFM; Noise Rating:50dBA; Power Rating:12W; Depth:51mm RoHS Compliant: Yes
FAN AXIAL 172X51MM 85/265VAC
AC Fans AC Tubeaxial Fan, 172x51mm Round, 115/230VAC, 206CFM, 14W, 50dBA, 2850RPM, Ball Bearing
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-2286-ND | 87K1973 | AC6200NM | AC6200NM |
| Product Name | AC Fans | Axial Fan, 178Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst | Fans, Thermal Management - Fans - AC Fans | AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 206 SCFM (350 m³/hr) | 206 SCFM (350 m³/hr) | 206 SCFM (350 m³/hr) | |
| Maximum Sound Level | 50 dbA | 50 dbA | ||
| Nominal Voltage | 115 volts | 115 to 230 volts | 115 volts | |
| Voltage Range | 115 volts |