ebm-papst Inc. AC Fans AC4400FNN

Description
Fan Tubeaxial 115VAC Square - 119mm L x 119mm H Ball 120.7 CFM (3.38m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 115VAC Square - 119mm L x 119mm H Ball 120.7 CFM (3.38m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 381-2287-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115VAC Square - 119mm L x 119mm H Ball 120.7 CFM (3.38m³/min) 2 Wire Leads

Fan Tubeaxial 115VAC Square - 119mm L x 119mm H Ball 120.7 CFM (3.38m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fans - 8261089 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
8261089
Axial Fans 8261089
ebm-papst AC4400FNN Axial Fan

ebm-papst AC4400FNN Axial Fan

Supplier's Site
Axial Fan, 119Mm, 230Vac, 121Cfm, 53Dba; Nominal Rated Voltage Ac Ebm-Papst - 51T1696 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 119Mm, 230Vac, 121Cfm, 53Dba; Nominal Rated Voltage Ac Ebm-Papst
51T1696
Axial Fan, 119Mm, 230Vac, 121Cfm, 53Dba; Nominal Rated Voltage Ac Ebm-Papst 51T1696
AXIAL FAN, 119MM, 230VAC, 121CFM, 53DBA; Nominal Rated Voltage AC:115V / 230V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:121CFM; Noise Rating:53dBA; Power Rating:12W RoHS Compliant: Yes

AXIAL FAN, 119MM, 230VAC, 121CFM, 53DBA; Nominal Rated Voltage AC:115V / 230V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:121CFM; Noise Rating:53dBA; Power Rating:12W RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - AC Fans - AC4400FNN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - AC Fans
AC4400FNN
Fans, Thermal Management - Fans - AC Fans AC4400FNN
FAN AXIAL 119X25MM 85/265VAC

FAN AXIAL 119X25MM 85/265VAC

Supplier's Site
Sheung Wan, Hong Kong
AC Fans
AC4400FNN
AC Fans AC4400FNN
AC Fans ACmaxx Tubeaxial Fan

AC Fans ACmaxx Tubeaxial Fan

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2287-ND 8261089 51T1696 AC4400FNN AC4400FNN
Product Name AC Fans Axial Fans Axial Fan, 119Mm, 230Vac, 121Cfm, 53Dba; Nominal Rated Voltage Ac Ebm-Papst Fans, Thermal Management - Fans - AC Fans AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 121 SCFM (205 m³/hr) 121 SCFM (205 m³/hr) 121 SCFM (206 m³/hr) 121 SCFM (205 m³/hr)
Maximum Sound Level 53 dbA 53 dbA
Nominal Voltage 115 volts 115 to 230 volts 115 volts
Voltage Range 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - RH30000N4SS - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 10.87 inch (276 mm)
View Details
7025-7 Series 2.16 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C7025H12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1941 to ? in H2O (0.3626 to ? Torr)
Maximum Sound Level 36.5 dbA
View Details
Axial Fan - 380DM - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7.2 SCFM (12.24 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details