Fan Tubeaxial 115/230VAC Square - 92mm L x 92mm H Ball 84.8 CFM (2.37m³/min) 2 Wire Leads
FAN AXIAL115/230VAC 92X72MM IP65
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-2867-ND | AC3200JHU | AC3200JHU |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans | AC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 84.8 SCFM (144 m³/hr) | 84.8 SCFM (144 m³/hr) | |
| Maximum Static Pressure | 1.04 in H2O (1.95 Torr) | ||
| Maximum Sound Level | 55 dbA | 55 dbA | |
| Nominal Voltage | 115 to 230 volts | 0.5000 volts |