Fan Tubeaxial 115VAC Square - 92mm L x 92mm H Ball 86.0 CFM (2.41m³/min) 2 Wire Leads
AXIAL FAN, 92MM, 230VAC; Nominal Rated Voltage AC:115V / 230V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:86CFM; Noise Rating:55dBA; Power Rating:11W; Current Rating:- RoHS Compliant: Yes
AC Fans EC Tubeaxial Fan, 92x92x38mm, 115/230VAC, 86CFM, 11W, 6800RPM, 55dBA, Ball Bearing
FAN AXIAL 92X38MM 85/265VAC WIRE
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-2284-ND | 8029431 | 87K1971 | 70104976 | AC3200JH | AC3200JH |
| Product Name | AC Fans | Axial Fans | Axial Fan, 92Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst | Fan | AC Fans | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 86 SCFM (146 m³/hr) | 84.72 SCFM (144 m³/hr) | 86 SCFM (146 m³/hr) | 86 SCFM (146 m³/hr) | 86 SCFM (146 m³/hr) | |
| Maximum Sound Level | 55 dbA | 55 dbA | 55 dbA | |||
| Nominal Voltage | 115 volts | 115 to 230 volts | 115 to 230 volts | 115 volts | ||
| Voltage Range | 115 volts |