Fan Tubeaxial 230VAC Round - 446mm Dia Ball 2173.4 CFM (60.86m³/min) 4 Wire Leads
AC AXIAL FAN
AXIAL FAN, 250MM, 115V, 2171.85CFM; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:450mm; External Depth:129mm; Bearing Type:Ball Bearing; Air Flow - CFM:2171.85CFM; Noise Rating:-; Power Rating:355W RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-3404-ND | A4E450-AP01-01 | 86T5985 | A4E450-AP01-01 |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans | Axial Fan, 250Mm, 115V, 2171.85Cfm; Nominal Rated Voltage Ac Ebm-Papst | AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 2173 SCFM (3694 m³/hr) | 2173 SCFM (3694 m³/hr) | 2172 SCFM (3692 m³/hr) | |
| Maximum Static Pressure | 0.1400 in H2O (0.2616 Torr) | |||
| Nominal Voltage | 230 volts | 230 volts | 230 volts | |
| Voltage Range | 230 volts |