ebm-papst Inc. AC Fans A4E400-AP02-01

Description
Fan Tubeaxial 230VAC Round - 392mm Dia Ball 1575.6 CFM (44.12m³/min) 4 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 230VAC Round - 392mm Dia Ball 1575.6 CFM (44.12m³/min) 4 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 381-3403-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 230VAC Round - 392mm Dia Ball 1575.6 CFM (44.12m³/min) 4 Wire Leads

Fan Tubeaxial 230VAC Round - 392mm Dia Ball 1575.6 CFM (44.12m³/min) 4 Wire Leads

Buy Now Datasheet
Axial Fan; Nominal Rated Voltage Ac Ebm-Papst - 26M8447 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan; Nominal Rated Voltage Ac Ebm-Papst
26M8447
Axial Fan; Nominal Rated Voltage Ac Ebm-Papst 26M8447
AXIAL FAN; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:400mm; External Depth:68mm; Bearing Type:Ball Bearing; Air Flow - CFM:-; Noise Rating:-; Power Rating:240W; Rated Speed:1700rpm; Current Rating:1.06A RoHS Compliant: Yes

AXIAL FAN; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:400mm; External Depth:68mm; Bearing Type:Ball Bearing; Air Flow - CFM:-; Noise Rating:-; Power Rating:240W; Rated Speed:1700rpm; Current Rating:1.06A RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
AC Fans AC Axial Fan, 230VAC

AC Fans AC Axial Fan, 230VAC

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - A4E400-AP02-01 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
A4E400-AP02-01
Fans, Thermal Management - Fans - AC Fans A4E400-AP02-01
AC AXIAL FAN

AC AXIAL FAN

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-3403-ND 26M8447 A4E400-AP02-01 A4E400-AP02-01
Product Name AC Fans Axial Fan; Nominal Rated Voltage Ac Ebm-Papst AC Fans Fans, Thermal Management - Fans - AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 1576 SCFM (2678 m³/hr) 1576 SCFM (2678 m³/hr)
Maximum Static Pressure 0.3010 in H2O (0.5624 Torr)
Nominal Voltage 230 volts 230 volts 230 volts
Voltage Range 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF67000T3RLG460 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 560 SCFM (952 m³/hr)
Nominal Voltage 460 volts
View Details
4010-7 Series 1.44 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4010H24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2657 to ? in H2O (0.4965 to ? Torr)
Maximum Sound Level 36.81 dbA
View Details
Axial Fan - 126LF - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 26.5 SCFM (45.04 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details