Fan Tubeaxial 230VAC Round - 353mm Dia Ball 4 Wire Leads
AXIAL FAN, 350MM, 230VAC, BALL BEARING; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:350mm; External Depth:101.5mm; Bearing Type:Ball Bearing; Air Flow - CFM:1895CFM; Noise Rating:-; Power Rating:195W RoHS Compliant: Yes
AC AXIAL FAN
| DigiKey | Newark, An Avnet Company | Galco Industrial Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-3401-ND | 79R7863 | A4E350-AA06-62 | A4E350-AA06-62 | A4E350-AA06-62 |
| Product Name | AC Fans | Axial Fan, 350Mm, 230Vac, Ball Bearing; Nominal Rated Voltage Ac Ebm-Papst | EBM MISC | AC Fans | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Maximum Static Pressure | 0.3630 in H2O (0.6782 Torr) | ||||
| Nominal Voltage | 230 volts | 230 volts | 230 volts | ||
| Voltage Range | 230 volts | ||||
| Running Current | 0.9000 amps |