Fan Tubeaxial 230VAC Round - 330mm Dia Ball 4 Wire Leads
AXIAL FAN, 330MM, 230V, 1147.72CFM; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:330mm; External Depth:87mm; Bearing Type:Ball Bearing; Air Flow - CFM:1147.72CFM; Noise Rating:-; Power Rating:140W RoHS Compliant: Yes
AC Fans AC Axial Fan, 330mm Round, 230VAC, 1914CFM
AC AXIAL FAN
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-3399-ND | 79R7861 | A4E330-AP18-13 | A4E330-AP18-13 |
| Product Name | AC Fans | Axial Fan, 330Mm, 230V, 1147.72Cfm; Nominal Rated Voltage Ac Ebm-Papst | AC Fans | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Static Pressure | 0.3010 in H2O (0.5624 Torr) | |||
| Nominal Voltage | 230 volts | 230 volts | 230 volts | |
| Voltage Range | 230 volts | |||
| Running Current | 0.6100 amps |