A4E330-AB18-09 -- AC FANS
ebm-papst Inc.
AC Fans
A4E330-AB18-09
Description
AC Fans AC Axial Fan
-
Shenzhen Shengyu Electronics Technology Limited
Datasheet
Description
AC Fans AC Axial Fan
Datasheet
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
Electronic Cooling Fans |
|
Product Number
|
A4E330-AB18-09 |
A4E330-AB18-09 |
|
Product Name
|
AC Fans |
Fans, Thermal Management - Fans - AC Fans |
|
Nominal Voltage
|
|
230 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.3268 to ? in H2O (0.6105 to ? Torr)
Maximum Sound Level
40.11 dbA
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power
110 to 140 watts
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
20 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
17 SCFM (28.9 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details