ebm-papst Inc. Axial Fan; Nominal Rated Voltage Ac Ebm-Papst A4E300-AP26-09

Description
AXIAL FAN; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:300mm; External Depth:80mm; Bearing Type:Ball Bearing; Air Flow - CFM:1077.09CFM; Noise Rating:66dBA; Power Rating:96W; Rated Speed:1500rpm RoHS Compliant: Yes
Description
AXIAL FAN; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:300mm; External Depth:80mm; Bearing Type:Ball Bearing; Air Flow - CFM:1077.09CFM; Noise Rating:66dBA; Power Rating:96W; Rated Speed:1500rpm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Axial Fan; Nominal Rated Voltage Ac Ebm-Papst - 26C1654 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan; Nominal Rated Voltage Ac Ebm-Papst
26C1654
Axial Fan; Nominal Rated Voltage Ac Ebm-Papst 26C1654
AXIAL FAN; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:300mm; External Depth:80mm; Bearing Type:Ball Bearing; Air Flow - CFM:1077.09CFM; Noise Rating:66dBA; Power Rating:96W; Rated Speed:1500rpm RoHS Compliant: Yes

AXIAL FAN; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:300mm; External Depth:80mm; Bearing Type:Ball Bearing; Air Flow - CFM:1077.09CFM; Noise Rating:66dBA; Power Rating:96W; Rated Speed:1500rpm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 26C1654
Product Name Axial Fan; Nominal Rated Voltage Ac Ebm-Papst
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1077 SCFM (1831 m³/hr)
Nominal Voltage 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1442041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6.77 SCFM (11.5 m³/hr)
Blower/Fan Type Axial Fan
View Details
Type 7F.21 - Reverse flow filter fan - 7F2181205700 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 110 to 140 watts
View Details
Backward Curved Fan - UNO503554E - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1800 SCFM (3060 m³/hr)
Maximum Sound Level 75 dbA
View Details
Electrical - Climate Control - Filtered Fans - RH30000N4S16FDA - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 10.87 inch (276 mm)
View Details