A4E300-AA01-01 -- FANS, THERMAL MANAGEMENT - FANS - AC FANS
ebm-papst Inc.
Fans, Thermal Management - Fans - AC Fans
A4E300-AA01-01
-
Acme Chip Technology Co., Limited
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
A4E300-AA01-01 |
|
Product Name
|
Fans, Thermal Management - Fans - AC Fans |
|
Maximum Air Flow
|
995 SCFM (1692 m³/hr)
|
|
Maximum Sound Level
|
65 dbA
|
|
Nominal Voltage
|
230 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
460 volts
Nominal Power
170 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
5000 SCFM (8499 m³/hr)
Maximum Sound Level
72 dbA
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
6.2 SCFM (10.54 m³/hr)
Maximum Static Pressure
0.1000 in H2O (0.1868 Torr)
View Details
2 suppliers