FAN, AXIAL, 315MM, 400V, 1330CFM, 68DBA; Nominal Rated Voltage AC:230V / 400V; Fan Frame Type:Circular; Fan Frame Size:315mm; External Depth:101.5mm; Bearing Type:Ball Bearing; Air Flow - CFM:1330CFM; Noise Rating:68dBA RoHS Compliant: Yes
FAN AXIAL 315MM 230/400VAC
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-3050-ND | 79R7846 | A4D315-AC20-50 | A4D315-AC20-50 |
| Product Name | AC Fans | Fan, Axial, 315Mm, 400V, 1330Cfm, 68Dba; Nominal Rated Voltage Ac Ebm-Papst | Fans, Thermal Management - Fans - AC Fans | AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers |