AXIAL FAN; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:130mm; External Depth:56.9mm; Bearing Type:Ball Bearing; Air Flow - CFM:-; Noise Rating:-; Power Rating:-; Rated Speed:3250rpm; Current Rating:300mA RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 68H8261 |
| Product Name | Axial Fan; Nominal Rated Voltage Ac Ebm-Papst |
| Application | Industrial/Commercial Fans and Blowers |