A2S130-AA03-33 -- AC FANS
ebm-papst Inc.
AC Fans
A2S130-AA03-33
Description
AC Fans AC Axial Fan
-
Shenzhen Shengyu Electronics Technology Limited
Datasheet
Description
AC Fans AC Axial Fan
Datasheet
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
Electronic Cooling Fans |
|
Product Number
|
A2S130-AA03-33 |
A2S130-AA03-33 |
|
Product Name
|
AC Fans |
Fans, Thermal Management - Fans - AC Fans |
|
Nominal Voltage
|
|
230 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
10.1 SCFM (17.17 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
21.46 SCFM (36.48 m³/hr)
Nominal Voltage
12 volts
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.1059 to ? in H2O (0.1979 to ? Torr)
Maximum Sound Level
28.56 dbA
View Details