Fan Tubeaxial 230VAC Round - 138.3mm Dia Ball 2 Wire Leads
FAN, 230V, 50/60 HZ, 233 CFM
AC AXIAL FAN
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-3387-ND | 73C9117 | A2S130-AA03-22 | A2S130-AA03-22 |
| Product Name | AC Fans | Fan, 230V, 50/60 Hz, 233 Cfm Ebm-Papst | AC Fans | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Static Pressure | 0.4820 in H2O (0.9005 Torr) | |||
| Nominal Voltage | 230 volts | 230 volts | ||
| Voltage Range | 230 volts | |||
| Running Current | 0.2500 amps |