ebm-papst A2S130-AA03-01 Axial Fan
Fan Tubeaxial 230VAC Round - 138.3mm Dia Ball 2 Wire Leads
AC AXIAL FAN
AXIAL FAN, 138.3MM, 230VAC, BALL; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:138.3mm; External Depth:56.9mm; Bearing Type:Ball Bearing; Air Flow - CFM:-; Noise Rating:-; Power Rating:39W; Current Rating:- RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 8261060 | 381-3386-ND | A2S130-AA03-01 | A2S130-AA03-01 | 92B8906 |
| Product Name | Axial Fans | AC Fans | AC Fans | Fans, Thermal Management - Fans - AC Fans | Axial Fan, 138.3Mm, 230Vac, Ball; Nominal Rated Voltage Ac Ebm-Papst |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 200 to 229 SCFM (340 to 390 m³/hr) | ||||
| Blower/Fan Type | Axial Fan | Tube Axial | Axial Fan | ||
| Motor Type | 50/60 Hz AC | 50/60 Hz AC | 50/60 Hz AC | 50/60 Hz AC | |
| Bearings | Ball/Roller | Ball/Roller |