Fan Tubeaxial 230VAC Round - 298mm Dia Ball 2008.5 CFM (56.24m³/min) 4 Wire Leads
AC AXIAL FAN
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-3385-ND | A2E300-AP02-01 | A2E300-AP02-01 |
| Product Name | AC Fans | AC Fans | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 2008 SCFM (3414 m³/hr) | 2008 SCFM (3414 m³/hr) | |
| Maximum Static Pressure | 0.2010 in H2O (0.3755 Torr) | ||
| Maximum Sound Level | 73 dbA | 73 dbA | |
| Nominal Voltage | 230 volts | 230 volts |