ebm-papst Inc.
AC Fans
A2E300-AC47-02
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
Electronic Cooling Fans |
|
Product Number
|
381-A2E300-AC47-02-ND |
A2E300-AC47-02 |
|
Product Name
|
AC Fans |
AC Fans |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
|
Maximum Static Pressure
|
0.6020 in H2O (1.12 Torr)
|
|
|
Nominal Voltage
|
230 volts
|
|
|
Voltage Range
|
230 volts
|
|
|
Running Current
|
0.8300 amps
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
10038 SCFM (17062 m³/hr)
Maximum Sound Level
95 dbA
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
460 volts
Nominal Power
170 watts
View Details
Qualtek Electronics Corp.
Maximum Air Flow
3.3 SCFM (5.61 m³/hr)
Maximum Sound Level
14 dbA
Nominal Voltage
24 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
126 SCFM (215 m³/hr)
Nominal Voltage
24 volts
View Details