ebm-papst Inc. Fans, Thermal Management - Fans - AC Fans A2E250-AL86-74

Description
AC AXIAL FAN
Datasheet
Description
AC AXIAL FAN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - Fans - AC Fans - A2E250-AL86-74 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - AC Fans
A2E250-AL86-74
Fans, Thermal Management - Fans - AC Fans A2E250-AL86-74
AC AXIAL FAN

AC AXIAL FAN

Supplier's Site
Axial Fan, 250Mm, 115V, 1174.21Cfm; Nominal Rated Voltage Ac Ebm-Papst - 04X5377 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 250Mm, 115V, 1174.21Cfm; Nominal Rated Voltage Ac Ebm-Papst
04X5377
Axial Fan, 250Mm, 115V, 1174.21Cfm; Nominal Rated Voltage Ac Ebm-Papst 04X5377
AXIAL FAN, 250MM, 115V, 1174.21CFM; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:250mm; External Depth:73mm; Bearing Type:Ball Bearing; Air Flow - CFM:1174.21CFM; Noise Rating:-; Power Rating:160W RoHS Compliant: Yes

AXIAL FAN, 250MM, 115V, 1174.21CFM; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:250mm; External Depth:73mm; Bearing Type:Ball Bearing; Air Flow - CFM:1174.21CFM; Noise Rating:-; Power Rating:160W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number A2E250-AL86-74 04X5377
Product Name Fans, Thermal Management - Fans - AC Fans Axial Fan, 250Mm, 115V, 1174.21Cfm; Nominal Rated Voltage Ac Ebm-Papst
Nominal Voltage 115 volts 115 volts
Nominal Power 160 watts 160 watts
Motor Type 50/60 Hz AC 50/60 Hz AC
Operating Temperature 113 F (45 C)
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - E90-31539 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 2750 SCFM (4674 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
ACCESSORIES, FAN, 115 VAC FANS (50/60 HZ.), 4.7 INCHES, 105 CFM - 70164093 - Allied Electronics, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 100 SCFM (170 m³/hr)
Maximum Sound Level 50 dbA
View Details
Filter Fan FF 018 - 01802.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 60 SCFM (102 m³/hr)
Maximum Sound Level 39 dbA
View Details
2 suppliers
Type 7F.21 - Reverse flow filter fan - 7F21812044000 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 72 to 120 watts
View Details