ebm-papst A2E250-AL06-01 Axial Fan
Fan Tubeaxial 230VAC Round - 251mm Dia Ball 1072.0 CFM (30.02m³/min) 4 Wire Leads
AC AXIAL FAN
AXIAL FAN, 250MM, 230V, 1159.5CFM, 70DBA; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:250mm; External Depth:72mm; Bearing Type:Ball Bearing; Air Flow - CFM:1159.49CFM; Noise Rating:70dBA; Power Rating:150W RoHS Compliant: Yes
AC Fans AC Axial Fan, 250mm Round, 1148CFM
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 8261058 | 381-3382-ND | A2E250-AL06-01 | 73C6136 | A2E250-AL06-01 |
| Product Name | Axial Fans | AC Fans | Fans, Thermal Management - Fans - AC Fans | Axial Fan, 250Mm, 230V, 1159.5Cfm, 70Dba; Nominal Rated Voltage Ac Ebm-Papst | AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Blower/Fan Type | Axial Fan | Tube Axial | Axial Fan | ||
| Motor Type | 50/60 Hz AC | 50/60 Hz AC | 50/60 Hz AC | 50/60 Hz AC | |
| Bearings | Ball/Roller | Ball/Roller | |||
| Diameter | 2.83 inch (72 mm) | 9.88 inch (251 mm) |