ebm-papst Inc. Axial Fan, 250Mm, 230Vac, 1024Cfm, 73Dba; Nominal Rated Voltage Ac Ebm-Papst A2E250-AE65-55

Description
AXIAL FAN, 250MM, 230VAC, 1024CFM, 73DBA; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:250mm; External Depth:83mm; Bearing Type:Ball Bearing; Air Flow - CFM:1024CFM; Noise Rating:73dBA; Power Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 250MM, 230VAC, 1024CFM, 73DBA; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:250mm; External Depth:83mm; Bearing Type:Ball Bearing; Air Flow - CFM:1024CFM; Noise Rating:73dBA; Power Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 250Mm, 230Vac, 1024Cfm, 73Dba; Nominal Rated Voltage Ac Ebm-Papst - 07R7582 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 250Mm, 230Vac, 1024Cfm, 73Dba; Nominal Rated Voltage Ac Ebm-Papst
07R7582
Axial Fan, 250Mm, 230Vac, 1024Cfm, 73Dba; Nominal Rated Voltage Ac Ebm-Papst 07R7582
AXIAL FAN, 250MM, 230VAC, 1024CFM, 73DBA; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:250mm; External Depth:83mm; Bearing Type:Ball Bearing; Air Flow - CFM:1024CFM; Noise Rating:73dBA; Power Rating:- RoHS Compliant: Yes

AXIAL FAN, 250MM, 230VAC, 1024CFM, 73DBA; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:250mm; External Depth:83mm; Bearing Type:Ball Bearing; Air Flow - CFM:1024CFM; Noise Rating:73dBA; Power Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
AC Fans AC Axial Fan, 230VAC

AC Fans AC Axial Fan, 230VAC

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 07R7582 A2E250-AE65-55
Product Name Axial Fan, 250Mm, 230Vac, 1024Cfm, 73Dba; Nominal Rated Voltage Ac Ebm-Papst AC Fans
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Electrical - Climate Control - Filtered Fans - PF330DCT12LGSL2 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Nominal Power 12 watts
View Details
Axial Fans - 315631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3907 SCFM (6640 m³/hr)
Nominal Voltage 400 volts
View Details
Stego Fix (Package Of 1) W/out Adhesive And Hardware Stego - 79X5437 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details