ebm-papst Inc. AC Fans A2E200-AF02-53

Description
Fan Tubeaxial 230VAC Round - 195mm Dia Ball 4 Wire Leads with Splice Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 230VAC Round - 195mm Dia Ball 4 Wire Leads with Splice Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 381-3375-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 230VAC Round - 195mm Dia Ball 4 Wire Leads with Splice Terminals

Fan Tubeaxial 230VAC Round - 195mm Dia Ball 4 Wire Leads with Splice Terminals

Buy Now Datasheet
Ac Axial Fan, 200Mm X 68Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst - 01E9168 - Newark, An Avnet Company
Chicago, IL, United States
Ac Axial Fan, 200Mm X 68Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst
01E9168
Ac Axial Fan, 200Mm X 68Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst 01E9168
AC AXIAL FAN, 200Mm x 68MM, 230VAC; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:200mm; External Depth:68mm; Bearing Type:Ball Bearing; Air Flow - CFM:-; Noise Rating:-; Power Rating:61W; Rated Speed:3120rpm RoHS Compliant: Yes

AC AXIAL FAN, 200Mm x 68MM, 230VAC; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:200mm; External Depth:68mm; Bearing Type:Ball Bearing; Air Flow - CFM:-; Noise Rating:-; Power Rating:61W; Rated Speed:3120rpm RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - AC Fans - A2E200-AF02-53 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - AC Fans
A2E200-AF02-53
Fans, Thermal Management - Fans - AC Fans A2E200-AF02-53
AC AXIAL FAN

AC AXIAL FAN

Supplier's Site
Sheung Wan, Hong Kong
AC Fans AC Axial Fan

AC Fans AC Axial Fan

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-3375-ND 01E9168 A2E200-AF02-53 A2E200-AF02-53
Product Name AC Fans Ac Axial Fan, 200Mm X 68Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst Fans, Thermal Management - Fans - AC Fans AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.8030 in H2O (1.5 Torr)
Nominal Voltage 230 volts 230 volts 230 volts
Voltage Range 230 volts
Running Current 0.2800 amps
Unlock Full Specs
to access all available technical data

Similar Products

9226-7 Series 5.28 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C9226X12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2280 to ? in H2O (0.4259 to ? Torr)
Maximum Sound Level 42.3 dbA
View Details
Axial Fan - 299DX - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 67.8 SCFM (115 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
8
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 64 SCFM (109 m³/hr)
Maximum Sound Level 48 dbA
View Details
SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details