Fan Tubeaxial 230VAC Round - 170mm Dia Ball 4 Wire Leads with Splice Terminals
FAN
AC AXIAL FAN
| DigiKey | Galco Industrial Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-3370-ND | A2E170-AF23-02 | A2E170-AF23-02 | A2E170-AF23-02 | 73C6206 |
| Product Name | AC Fans | EBM Enclosures, Fans & Thermal Management | AC Fans | Fans, Thermal Management - Fans - AC Fans | Fans Ebm-Papst |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Nominal Voltage | 230 volts | 230 volts | |||
| Voltage Range | 230 volts | ||||
| Running Current | 0.2300 amps | ||||
| Nominal Power | 53 watts | 53 watts |